Acer logo

Acer Aspire TC-390 AMD Ryzen™ 5 3400G 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79642
Info modified on:
11 Nov 2024, 17:05:09
Short summary description Acer Aspire TC-390 AMD Ryzen™ 5 3400G 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Desktop PC Black:

Acer Aspire TC-390, 3,7 GHz, AMD Ryzen™ 5, 16 GB, 512 GB, DVD Super Multi, Windows 10 Home

Long summary description Acer Aspire TC-390 AMD Ryzen™ 5 3400G 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Desktop PC Black:

Acer Aspire TC-390. Processor frequency: 3,7 GHz, Processor family: AMD Ryzen™ 5, Processor model: 3400G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon RX Vega 11. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.