Acer logo

Acer Aspire TC-380 A5429 BE AMD Ryzen™ 5 2400G 12 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79160
Info modified on:
11 Nov 2024, 16:50:02
Short summary description Acer Aspire TC-380 A5429 BE AMD Ryzen™ 5 2400G 12 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Home Tower PC Black:

Acer Aspire TC-380 A5429 BE, 3,6 GHz, AMD Ryzen™ 5, 12 GB, 1,26 TB, DVD±RW, Windows 10 Home

Long summary description Acer Aspire TC-380 A5429 BE AMD Ryzen™ 5 2400G 12 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Home Tower PC Black:

Acer Aspire TC-380 A5429 BE. Processor frequency: 3,6 GHz, Processor family: AMD Ryzen™ 5, Processor model: 2400G. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon RX Vega 11. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.