Acer logo

Acer Aspire XC-230 A3800 NL AMD A8 A8-7410 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93606
Info modified on:
10 Aug 2024, 09:23:04
Short summary description Acer Aspire XC-230 A3800 NL AMD A8 A8-7410 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:

Acer Aspire XC-230 A3800 NL, 2,2 GHz, AMD A8, 8 GB, 1 TB, DVD Super Multi DL, Windows 10 Home

Long summary description Acer Aspire XC-230 A3800 NL AMD A8 A8-7410 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:

Acer Aspire XC-230 A3800 NL. Processor frequency: 2,2 GHz, Processor family: AMD A8, Processor model: A8-7410. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.