Acer logo

Acer Revo AM1-601 Intel® Celeron® N3050 2 GB DDR3L-SDRAM 32 GB Flash Mini PC Black, Orange

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29003
Info modified on:
10 Aug 2024, 09:55:46
Short summary description Acer Revo AM1-601 Intel® Celeron® N3050 2 GB DDR3L-SDRAM 32 GB Flash Mini PC Black, Orange:

Acer Revo AM1-601, 1,6 GHz, Intel® Celeron®, N3050, 2 GB, DDR3L-SDRAM, 32 GB

Long summary description Acer Revo AM1-601 Intel® Celeron® N3050 2 GB DDR3L-SDRAM 32 GB Flash Mini PC Black, Orange:

Acer Revo AM1-601. Processor frequency: 1,6 GHz, Processor family: Intel® Celeron®, Processor model: N3050. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black, Orange

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.