Acer logo

Acer Chromebase CA24I2-3T2 Intel® Core™ i3 i3-8130U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD ChromeOS Wi-Fi 5 (802.11ac) Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34642
Info modified on:
10 Aug 2024, 10:42:09
Short summary description Acer Chromebase CA24I2-3T2 Intel® Core™ i3 i3-8130U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD ChromeOS Wi-Fi 5 (802.11ac) Silver:

Acer Chromebase CA24I2-3T2, 60,5 cm (23.8"), Full HD, Intel® Core™ i3, 8 GB, 128 GB, ChromeOS

Long summary description Acer Chromebase CA24I2-3T2 Intel® Core™ i3 i3-8130U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 128 GB SSD ChromeOS Wi-Fi 5 (802.11ac) Silver:

Acer Chromebase CA24I2-3T2. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 2,2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Built-in camera. Operating system installed: ChromeOS. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.