Acer Veriton Z4640G, 54,6 cm (21.5"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, FreeDOS
Acer Veriton Z4640G. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD-RW. Operating system installed: FreeDOS. Product colour: Black