Acer logo

Acer Aspire ZC-605 Intel® Pentium® 2127U 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94834
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire ZC-605 Intel® Pentium® 2127U 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

Acer Aspire ZC-605, 49,5 cm (19.5"), HD+, Intel® Pentium®, 2 GB, 500 GB, FreeDOS

Long summary description Acer Aspire ZC-605 Intel® Pentium® 2127U 49,5 cm (19.5") 1600 x 900 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

Acer Aspire ZC-605. Product type: All-in-One PC. Display diagonal: 49,5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Pentium®, Processor frequency: 1,9 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.