Acer Aspire C22-963, 54,6 cm (21.5"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, Endless OS
Acer Aspire C22-963. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 1 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system installed: Endless OS. Product colour: Black, Silver