Acer logo

Acer Aspire C24-960 Intel® Core™ i3 i3-10110U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Linux Wi-Fi 5 (802.11ac) Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27164
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Acer Aspire C24-960 Intel® Core™ i3 i3-10110U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Linux Wi-Fi 5 (802.11ac) Silver:

Acer Aspire C24-960, 60,5 cm (23.8"), Full HD, Intel® Core™ i3, 4 GB, 128 GB, Linux

Long summary description Acer Aspire C24-960 Intel® Core™ i3 i3-10110U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Linux Wi-Fi 5 (802.11ac) Silver:

Acer Aspire C24-960. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 2,1 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system installed: Linux. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.