Acer logo

Acer Aspire Z3-715 Intel® Core™ i7 i7-7700T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73925
Info modified on:
14 Mar 2024, 19:52:22
Short summary description Acer Aspire Z3-715 Intel® Core™ i7 i7-7700T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver:

Acer Aspire Z3-715, 60,5 cm (23.8"), Full HD, Intel® Core™ i7, 4 GB, 1 TB, Windows 10 Home

Long summary description Acer Aspire Z3-715 Intel® Core™ i7 i7-7700T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940M Windows 10 Home Wi-Fi 5 (802.11ac) Black, Silver:

Acer Aspire Z3-715. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 2,9 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 940M. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.