Acer logo

Acer Aspire Z3-715 Intel® Core™ i5 i5-6400T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25240
Info modified on:
14 Mar 2024, 19:06:41
Short summary description Acer Aspire Z3-715 Intel® Core™ i5 i5-6400T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Black, Grey:

Acer Aspire Z3-715, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, FreeDOS

Long summary description Acer Aspire Z3-715 Intel® Core™ i5 i5-6400T 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Black, Grey:

Acer Aspire Z3-715. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2,2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black, Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.