Acer Predator PO5-610, 3,7 GHz, Intel® Core™ i7, 16 GB, 1,51 TB, DVD±RW, Windows 10 Home
Acer Predator PO5-610. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,51 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 730 W. Chassis type: Desktop. Product type: PC