Acer Aspire Predator Defender G7200, 2,4 GHz, AMD Phenom, 9750, 4 GB, 640 GB, Windows Vista Home Premium
Acer Aspire Predator Defender G7200. Processor frequency: 2,4 GHz, Processor family: AMD Phenom, Processor model: 9750. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 640 GB, Card reader integrated. Discrete graphics card model: AMD Radeon HD 4850. Operating system installed: Windows Vista Home Premium. Power supply: 750 W. Chassis type: Tower. Product type: PC