Acer Aspire G7200 Predator Ranger, 2,5 GHz, AMD Phenom, 9850, 4 GB, 640 GB, Windows Vista Home Premium
Acer Aspire G7200 Predator Ranger. Processor frequency: 2,5 GHz, Processor family: AMD Phenom, Processor model: 9850. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 640 GB, Card reader integrated. Discrete graphics card model: AMD Radeon HD 4850. Operating system installed: Windows Vista Home Premium. Power supply: 750 W. Chassis type: Tower. Product type: PC