Acer logo

Acer Aspire L3600 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 250 GB Intel 3100 Windows Vista Home Premium PC Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106065
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire L3600 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 250 GB Intel 3100 Windows Vista Home Premium PC Black, Silver:

Acer Aspire L3600, 2,2 GHz, Intel® Core™2 Duo, 1 GB, 250 GB, DVD-RW, Windows Vista Home Premium

Long summary description Acer Aspire L3600 Intel® Core™2 Duo E4500 1 GB DDR2-SDRAM 250 GB Intel 3100 Windows Vista Home Premium PC Black, Silver:

Acer Aspire L3600. Processor frequency: 2,2 GHz, Processor family: Intel® Core™2 Duo, Processor model: E4500. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: Intel 3100. Operating system installed: Windows Vista Home Premium. Product type: PC. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.