Acer logo

Acer eMachines EZ1600 Intel Pentium Mobile N270 1366 x 768 pixels 1 GB DDR2-SDRAM 160 GB Intel 950 White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54452
Info modified on:
19 Jul 2024, 20:15:35
Short summary description Acer eMachines EZ1600 Intel Pentium Mobile N270 1366 x 768 pixels 1 GB DDR2-SDRAM 160 GB Intel 950 White:

Acer eMachines EZ1600, Intel Pentium Mobile, 1,6 GHz, 1 GB, DDR2-SDRAM, 160 GB, White

Long summary description Acer eMachines EZ1600 Intel Pentium Mobile N270 1366 x 768 pixels 1 GB DDR2-SDRAM 160 GB Intel 950 White:

Acer eMachines EZ1600. Display resolution: 1366 x 768 pixels. Processor family: Intel Pentium Mobile, Processor frequency: 1,6 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel 950. Optical drive type: DVD-RW. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.