Acer logo

Acer Aspire iDea 510 Intel® Core™2 Duo 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7600 Windows Vista Home Premium Desktop PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63045
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire iDea 510 Intel® Core™2 Duo 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7600 Windows Vista Home Premium Desktop PC:

Acer Aspire iDea 510, 1,66 GHz, Intel® Core™2 Duo, 1 GB, 250 GB, DVD±RW, Windows Vista Home Premium

Long summary description Acer Aspire iDea 510 Intel® Core™2 Duo 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7600 Windows Vista Home Premium Desktop PC:

Acer Aspire iDea 510. Processor frequency: 1,66 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 7600. Operating system installed: Windows Vista Home Premium. Chassis type: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.