Acer logo

Acer eMachines eMachine EL1700 Intel® Celeron® E1400 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 6150 SE Linux Micro Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117034
Info modified on:
19 Jul 2024, 20:11:23
Short summary description Acer eMachines eMachine EL1700 Intel® Celeron® E1400 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 6150 SE Linux Micro Tower PC:

Acer eMachines eMachine EL1700, 2 GHz, Intel® Celeron®, 2 GB, 160 GB, DVD-RW, Linux

Long summary description Acer eMachines eMachine EL1700 Intel® Celeron® E1400 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 6150 SE Linux Micro Tower PC:

Acer eMachines eMachine EL1700. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor model: E1400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA GeForce 6150 SE. Operating system installed: Linux. Chassis type: Micro Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.