Acer Aspire X3900, 2,93 GHz, Intel® Core™ i3, i3-530, 4 GB, 500 GB, Windows 7 Home Premium
Acer Aspire X3900. Processor frequency: 2,93 GHz, Processor family: Intel® Core™ i3, Processor model: i3-530. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA. Wi-Fi. Operating system installed: Windows 7 Home Premium. Chassis type: SFF. Product type: PC