Acer logo

Acer Aspire M1641 Intel® Pentium® E5200 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9500 GS Windows Vista Home Basic Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66383
Info modified on:
07 Oct 2024, 16:36:52
Short summary description Acer Aspire M1641 Intel® Pentium® E5200 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9500 GS Windows Vista Home Basic Tower PC:

Acer Aspire M1641, 2,5 GHz, Intel® Pentium®, E5200, 3 GB, 320 GB, Windows Vista Home Basic

Long summary description Acer Aspire M1641 Intel® Pentium® E5200 3 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9500 GS Windows Vista Home Basic Tower PC:

Acer Aspire M1641. Processor frequency: 2,5 GHz, Processor family: Intel® Pentium®, Processor model: E5200. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® 9500 GS. Operating system installed: Windows Vista Home Basic. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.