Acer logo

Acer Aspire T135 AMD Sempron 0,5 GB DDR-SDRAM 200 GB Windows XP Home Edition Mini Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64354
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire T135 AMD Sempron 0,5 GB DDR-SDRAM 200 GB Windows XP Home Edition Mini Tower PC:

Acer Aspire T135, 1,8 GHz, AMD Sempron, 0,5 GB, 200 GB, DVD-RW, Windows XP Home Edition

Long summary description Acer Aspire T135 AMD Sempron 0,5 GB DDR-SDRAM 200 GB Windows XP Home Edition Mini Tower PC:

Acer Aspire T135. Processor frequency: 1,8 GHz, Processor family: AMD Sempron. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 200 GB, Optical drive type: DVD-RW. Operating system installed: Windows XP Home Edition. Chassis type: Mini Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.