Acer logo

Acer Aspire E571 Intel® Core™2 Duo E6400 2 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® 8800 GTS Windows Vista Home Premium Mini Tower PC Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53850
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Acer Aspire E571 Intel® Core™2 Duo E6400 2 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® 8800 GTS Windows Vista Home Premium Mini Tower PC Silver:

Acer Aspire E571, 2,13 GHz, Intel® Core™2 Duo, 2 GB, 500 GB, DVD±RW, Windows Vista Home Premium

Long summary description Acer Aspire E571 Intel® Core™2 Duo E6400 2 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® 8800 GTS Windows Vista Home Premium Mini Tower PC Silver:

Acer Aspire E571. Processor frequency: 2,13 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 8800 GTS. Operating system installed: Windows Vista Home Premium. Chassis type: Mini Tower. Product type: PC. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.