Acer logo

Acer Aspire M5100-9E7S AMD Athlon 5600+ 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8500 GT Windows Vista Home Premium Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44652
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M5100-9E7S AMD Athlon 5600+ 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8500 GT Windows Vista Home Premium Tower PC:

Acer Aspire M5100-9E7S, 2,8 GHz, AMD Athlon, 2 GB, 320 GB, DVD±RW, Windows Vista Home Premium

Long summary description Acer Aspire M5100-9E7S AMD Athlon 5600+ 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8500 GT Windows Vista Home Premium Tower PC:

Acer Aspire M5100-9E7S. Processor frequency: 2,8 GHz, Processor family: AMD Athlon, Processor model: 5600+. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 8500 GT. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.