Acer logo

Acer Aspire M5640 Blu-ray Intel® Core™2 Duo E8200 3 GB DDR2-SDRAM 640 GB AMD Radeon HD 2600 Pro Windows Vista Home Premium Tower PC

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29866
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M5640 Blu-ray Intel® Core™2 Duo E8200 3 GB DDR2-SDRAM 640 GB AMD Radeon HD 2600 Pro Windows Vista Home Premium Tower PC:

Acer Aspire M5640 Blu-ray, 2,66 GHz, Intel® Core™2 Duo, E8200, 3 GB, 640 GB, Windows Vista Home Premium

Long summary description Acer Aspire M5640 Blu-ray Intel® Core™2 Duo E8200 3 GB DDR2-SDRAM 640 GB AMD Radeon HD 2600 Pro Windows Vista Home Premium Tower PC:

Acer Aspire M5640 Blu-ray. Processor frequency: 2,66 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8200. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: AMD Radeon HD 2600 Pro. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.