Acer logo

Acer Aspire E700 Intel® Core™2 Duo E6300 2 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 7500 LE Windows XP Media Center Edition 2005 Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48180
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire E700 Intel® Core™2 Duo E6300 2 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 7500 LE Windows XP Media Center Edition 2005 Tower PC:

Acer Aspire E700, 1,86 GHz, Intel® Core™2 Duo, E6300, 2 GB, 640 GB, Windows XP Media Center Edition 2005

Long summary description Acer Aspire E700 Intel® Core™2 Duo E6300 2 GB DDR2-SDRAM 640 GB NVIDIA® GeForce® 7500 LE Windows XP Media Center Edition 2005 Tower PC:

Acer Aspire E700. Processor frequency: 1,86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA® GeForce® 7500 LE. Operating system installed: Windows XP Media Center Edition 2005. Chassis type: Tower. Product type: PC

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.