Acer ASPIRE T120 ATHXP-3000+, 2,167 GHz, AMD Athlon, 3000+, 0,5 GB, 160 GB, DVD-RW
Acer ASPIRE T120 ATHXP-3000+. Processor frequency: 2,167 GHz, Processor family: AMD Athlon, Processor model: 3000+. Internal memory: 0,5 GB. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon 9200. Chassis type: Mini Tower. Product type: PC