Acer Aspire E300-J97T, 2 GHz, AMD Athlon, 3200+, 0,5 GB, 160 GB
Acer Aspire E300-J97T. Processor frequency: 2 GHz, Processor family: AMD Athlon, Processor model: 3200+. Internal memory: 0,5 GB. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon X300 SE. Chassis type: Tower. Product type: PC