Acer logo

Acer Spin 7 SP714-51-M8SQ Intel® Core™ i7 i7-7Y75 Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32783
Info modified on:
22 Jan 2025, 05:56:36
Short summary description Acer Spin 7 SP714-51-M8SQ Intel® Core™ i7 i7-7Y75 Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black:

Acer Spin 7 SP714-51-M8SQ, Intel® Core™ i7, 1,3 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Acer Spin 7 SP714-51-M8SQ Intel® Core™ i7 i7-7Y75 Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black:

Acer Spin 7 SP714-51-M8SQ. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7Y75, Processor frequency: 1,3 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.