Acer logo

Acer Aspire E E5-521G-83M9 AMD A8 A8-6410 Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M240 Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56743
Info modified on:
01 Feb 2025, 05:52:37
Short summary description Acer Aspire E E5-521G-83M9 AMD A8 A8-6410 Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M240 Windows 8.1 Black:

Acer Aspire E E5-521G-83M9, AMD A8, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Aspire E E5-521G-83M9 AMD A8 A8-6410 Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M240 Windows 8.1 Black:

Acer Aspire E E5-521G-83M9. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-6410, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.