3M logo

3M DX70I 4200 ANSI lumens DLP XGA (1024x768) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58047
Info modified on:
21 Oct 2022, 10:24:54
End of life date:
01 Apr 2019
Short summary description 3M DX70I 4200 ANSI lumens DLP XGA (1024x768) White:

3M DX70I, 4200 ANSI lumens, DLP, XGA (1024x768), 2300:1, 762 - 8890 mm (30 - 350"), 16.78 million colours

Long summary description 3M DX70I 4200 ANSI lumens DLP XGA (1024x768) White:

3M DX70I. Projector brightness: 4200 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Zoom type: Manual, Zoom ratio: 1.2:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM, SECAM B, SECAM D,..., Supported graphics resolutions: 832 x 624, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 640 x..., Supported video modes: 480i, 480p. Serial interface type: RS-232, USB connector type: USB Type-B

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.