HP logo

HP Z400 Six-Core Xeon W3680 + NVIDIA Q4000 + ZR2740w (KK787ET+WS095ET+XW476AT) Intel® Xeon® 3000 Sequence 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation

Datablad kvalitet:
oprettet / standardiseret af Icecat
Produktvisninger:
97419
Information ændret d:
07 Mar 2024, 15:34:52
Kort opsummerende beskrivelse HP Z400 Six-Core Xeon W3680 + NVIDIA Q4000 + ZR2740w (KK787ET+WS095ET+XW476AT) Intel® Xeon® 3000 Sequence 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:

HP Z400 Six-Core Xeon W3680 + NVIDIA Q4000 + ZR2740w (KK787ET+WS095ET+XW476AT), 3,33 GHz, Intel® Xeon® 3000 Sequence, W3680, 6 GB, DVD Super Multi, Windows 7 Professional

Lang opsummerende beskrivelse HP Z400 Six-Core Xeon W3680 + NVIDIA Q4000 + ZR2740w (KK787ET+WS095ET+XW476AT) Intel® Xeon® 3000 Sequence 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:

HP Z400 Six-Core Xeon W3680 + NVIDIA Q4000 + ZR2740w (KK787ET+WS095ET+XW476AT). Processorfrekvens: 3,33 GHz, Processorserie: Intel® Xeon® 3000 Sequence, Processormodel: W3680. Intern hukommelse: 6 GB, Intern hukommelsestype: DDR3-SDRAM, Hukommelsesur hastighed: 1333 MHz. Indbygget kortlæser, Optisk drevtype: DVD Super Multi. Operativsystem installeret: Windows 7 Professional, Operativsystemets arkitektur: 64-bit. Strømforsyning: 475 W. Kabinettype: Minitower. Produkttype: Workstation. Vægt: 13,5 kg

Specifikationer
Muligheder
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.