HP logo

HP Z800 + Intel Quad-Core Xeon X5560 2nd Processor Intel® Xeon® 5000 Sequence 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation

Produktkode:
Icecat Product ID:
Datablad kvalitet:
oprettet / standardiseret af Icecat
Produktvisninger:
18740
Information ændret d:
19 Jul 2024, 20:08:04
Kort opsummerende beskrivelse HP Z800 + Intel Quad-Core Xeon X5560 2nd Processor Intel® Xeon® 5000 Sequence 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:

HP Z800 + Intel Quad-Core Xeon X5560 2nd Processor, 2,8 GHz, Intel® Xeon® 5000 Sequence, X5560, 6 GB, DDR3-SDRAM, Windows 7 Professional

Lang opsummerende beskrivelse HP Z800 + Intel Quad-Core Xeon X5560 2nd Processor Intel® Xeon® 5000 Sequence 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:

HP Z800 + Intel Quad-Core Xeon X5560 2nd Processor. Processorfrekvens: 2,8 GHz, Processorserie: Intel® Xeon® 5000 Sequence, Processormodel: X5560. Intern hukommelse: 6 GB, Intern hukommelsestype: DDR3-SDRAM, Hukommelsesur hastighed: 1333 MHz. Operativsystem installeret: Windows 7 Professional. Kabinettype: Minitower. Produkttype: Workstation. Vægt: 19,5 kg

Specifikationer
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.