Siemens logo

Siemens iQ700 KG56FSB40 nevera-congelador Dempeus 480 L Negre

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53813
Info modified on:
27 May 2024, 13:11:28
Short summary description Siemens iQ700 KG56FSB40 nevera-congelador Dempeus 480 L Negre:

Siemens iQ700 KG56FSB40, 480 L, No Frost (nevera), SN-T, 16 kg/24h, Compartiment per aliments frescs, Negre

Long summary description Siemens iQ700 KG56FSB40 nevera-congelador Dempeus 480 L Negre:

Siemens iQ700 KG56FSB40. Capacitat total neta: 480 L. Porta amb frontissa: Dret, Display type: LCD. Classe de clima: SN-T, Nivell de soroll: 42 Db. Capacitat neta frigorífic: 375 L, No Frost (nevera), Sistema Multi-Airflow (nevera), Llum interior de la nevera. Capacitat neta de congelador: 105 L, Capacitat de congelació: 16 kg/24h, No Frost (congelador). Compartiment per aliments frescs. Consum anual d'energia: 216 kWh. Color de producte: Negre

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.