Schneider Electric A9K24310 Interruptor de circuit Tipus C 3 6 mòdul(s)

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38580
Info modified on:
10 Aug 2024, 10:16:47
Short summary description Schneider Electric A9K24310 Interruptor de circuit Tipus C 3 6 mòdul(s):

Schneider Electric A9K24310, Tipus C, IP20

Long summary description Schneider Electric A9K24310 Interruptor de circuit Tipus C 3 6 mòdul(s):

Schneider Electric A9K24310. Corrent nominal: 10 A. Tipus: Tipus C, Nombre de mòduls (màxim): 6 mòdul(s), Codi de protecció internacional (IP): IP20. Amplada: 54 mm, Profunditat: 78,5 mm, Alçada: 85 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.