Samsung logo

Samsung Series 8 UE70AU8000KXXU televisor 177,8 cm (70") 4K Ultra HD Smart TV Wi-Fi Negre

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70169
Info modified on:
27 May 2024, 14:47:24
Short summary description Samsung Series 8 UE70AU8000KXXU televisor 177,8 cm (70") 4K Ultra HD Smart TV Wi-Fi Negre:

Samsung Series 8 UE70AU8000KXXU, 177,8 cm (70"), 3840 x 2160 Pixeles, LED, Smart TV, Wi-Fi, Negre

Long summary description Samsung Series 8 UE70AU8000KXXU televisor 177,8 cm (70") 4K Ultra HD Smart TV Wi-Fi Negre:

Samsung Series 8 UE70AU8000KXXU. Pantalla diagonal: 177,8 cm (70"), Resolució de pantalla: 3840 x 2160 Pixeles, Tipus HD: 4K Ultra HD, Tecnologia de visualització: LED, Forma de la pantalla: Plana. Smart TV. Relació d'aspecte nativa: 16:9. Sistema de format de senyal digital: DVB-C, DVB-T2. Wi-Fi, Ethernet / connexió LAN. Color de producte: Negre

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.