Samsung logo

Samsung Series 8 UE55KS8000LXXN televisor 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Plata

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110051
Info modified on:
27 May 2024, 12:21:45
Short summary description Samsung Series 8 UE55KS8000LXXN televisor 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Plata:

Samsung Series 8 UE55KS8000LXXN, 139,7 cm (55"), 3840 x 2160 Pixeles, 4K Ultra HD, Smart TV, Wi-Fi, Plata

Long summary description Samsung Series 8 UE55KS8000LXXN televisor 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Plata:

Samsung Series 8 UE55KS8000LXXN. Pantalla diagonal: 139,7 cm (55"), Resolució de pantalla: 3840 x 2160 Pixeles, Tipus HD: 4K Ultra HD, Forma de la pantalla: Plana. Smart TV. Tecnologia d'interpolació de moviment: PQI (Picture Quality Index) 2300. Sistema de format de senyal digital: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet / connexió LAN. Color de producte: Plata

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.