Samsung logo

Samsung UE48JU6770U 121,9 cm (48") 4K Ultra HD Smart TV Wi-Fi Metàl · lics, Plata

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113596
Info modified on:
27 May 2024, 11:57:33
Short summary description Samsung UE48JU6770U 121,9 cm (48") 4K Ultra HD Smart TV Wi-Fi Metàl · lics, Plata:

Samsung UE48JU6770U, 121,9 cm (48"), 3840 x 2160 Pixeles, 4K Ultra HD, Smart TV, Wi-Fi, Metàl · lics, Plata

Long summary description Samsung UE48JU6770U 121,9 cm (48") 4K Ultra HD Smart TV Wi-Fi Metàl · lics, Plata:

Samsung UE48JU6770U. Pantalla diagonal: 121,9 cm (48"), Resolució de pantalla: 3840 x 2160 Pixeles, Tipus HD: 4K Ultra HD, Forma de la pantalla: Corbat. Smart TV. Relació d'aspecte nativa: 16:9. Sistema de format de senyal digital: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet / connexió LAN. Color de producte: Metàl · lics, Plata

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.