Samsung logo

Samsung Series 7 UE43CU7100KXXU televisor 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Negre

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67613
Info modified on:
22 Nov 2024, 11:57:40
Short summary description Samsung Series 7 UE43CU7100KXXU televisor 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Negre:

Samsung Series 7 UE43CU7100KXXU, 109,2 cm (43"), 4K Ultra HD, LED, Smart TV, Wi-Fi, Negre

Long summary description Samsung Series 7 UE43CU7100KXXU televisor 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Negre:

Samsung Series 7 UE43CU7100KXXU. Pantalla diagonal: 109,2 cm (43"), Tipus HD: 4K Ultra HD, Tecnologia de visualització: LED. Smart TV. Relació de contrast (típic): 16:9, Relació d'aspecte nativa: 16:9. Wi-Fi. Color de producte: Negre

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.