Samsung logo

Samsung UE32M5590AU 81,3 cm (32") Full HD Smart TV Wi-Fi Negre

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164297
Info modified on:
21 Jun 2024, 15:52:19
Short summary description Samsung UE32M5590AU 81,3 cm (32") Full HD Smart TV Wi-Fi Negre:

Samsung UE32M5590AU, 81,3 cm (32"), 1920 x 1080 Pixeles, LED, Smart TV, Wi-Fi, Negre

Long summary description Samsung UE32M5590AU 81,3 cm (32") Full HD Smart TV Wi-Fi Negre:

Samsung UE32M5590AU. Pantalla diagonal: 81,3 cm (32"), Resolució de pantalla: 1920 x 1080 Pixeles, Tipus HD: Full HD, Tecnologia de visualització: LED, Forma de la pantalla: Plana. Smart TV. Tecnologia d'interpolació de moviment: PQI (Picture Quality Index) 600. Sistema de format de senyal digital: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet / connexió LAN. Color de producte: Negre

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.