Samsung logo

Samsung S401i 75 g Negre

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79374
Info modified on:
26 Feb 2024, 15:20:00
Short summary description Samsung S401i 75 g Negre:

Samsung S401i, Petxina de cloïssa, 128 x 160 Pixeles, Bluetooth, 800 mAh, Negre

Long summary description Samsung S401i 75 g Negre:

Samsung S401i. Factor de forma: Petxina de cloïssa. Resolució de pantalla: 128 x 160 Pixeles, Pantalla externa: STN. Bluetooth. Bateria de tecnologia: Liti-Ion (Li-Ion), Rendiment de la bateria: 800 mAh, Temps d'espera (2G): 200 h. Pes: 75 g. Color de producte: Negre

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.