Samsung logo

Samsung S22B150N LED display 54,6 cm (21.5") 1920 x 1080 Pixeles Full HD Negre

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110653
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung S22B150N LED display 54,6 cm (21.5") 1920 x 1080 Pixeles Full HD Negre:

Samsung S22B150N, 54,6 cm (21.5"), 1920 x 1080 Pixeles, Full HD, LED, 5 ms, Negre

Long summary description Samsung S22B150N LED display 54,6 cm (21.5") 1920 x 1080 Pixeles Full HD Negre:

Samsung S22B150N. Pantalla diagonal: 54,6 cm (21.5"), Resolució de pantalla: 1920 x 1080 Pixeles, Tipus HD: Full HD. Exposar: LED. Temps de resposta: 5 ms, Relació d'aspecte nativa: 16:9, Angle de visió, horitzontal: 90°, Angle de visió, vertical: 65°. Color de producte: Negre

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.