Samsung logo

Samsung 17" SyncMaster 743B Silver Monitor d'ordinador 43,2 cm (17") 1280 x 1024 Pixeles Plata

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68095
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung 17" SyncMaster 743B Silver Monitor d'ordinador 43,2 cm (17") 1280 x 1024 Pixeles Plata:

Samsung 17" SyncMaster 743B Silver, 43,2 cm (17"), 1280 x 1024 Pixeles, 5 ms, Plata

Long summary description Samsung 17" SyncMaster 743B Silver Monitor d'ordinador 43,2 cm (17") 1280 x 1024 Pixeles Plata:

Samsung 17" SyncMaster 743B Silver. Pantalla diagonal: 43,2 cm (17"), Resolució de pantalla: 1280 x 1024 Pixeles, Temps de resposta: 5 ms, Angle de visió, horitzontal: 170°, Angle de visió, vertical: 160°. Color de producte: Plata

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.