Samsung logo

Samsung E1190 3,63 cm (1.43") 71,2 g Gris Telèfon bàsic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56700
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung E1190 3,63 cm (1.43") 71,2 g Gris Telèfon bàsic:

Samsung E1190, Plegable, Una sola SIM, 3,63 cm (1.43"), 128 x 128 Pixeles, 800 mAh, Gris

Long summary description Samsung E1190 3,63 cm (1.43") 71,2 g Gris Telèfon bàsic:

Samsung E1190. Factor de forma: Plegable. Capacitat de la targeta SIM: Una sola SIM. Pantalla diagonal: 3,63 cm (1.43"), Resolució de pantalla: 128 x 128 Pixeles. WAP. Ràdio FM. Rendiment de la bateria: 800 mAh, Temps d'espera (2G): 570 h. Pes: 71,2 g. Color de producte: Gris

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.