Samsung logo

Samsung GQ75Q60RGT 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Negre

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21977
Info modified on:
21 Jun 2024, 15:53:24
Short summary description Samsung GQ75Q60RGT 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Negre:

Samsung GQ75Q60RGT, 190,5 cm (75"), 3840 x 2160 Pixeles, QLED, Smart TV, Wi-Fi, Negre

Long summary description Samsung GQ75Q60RGT 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Negre:

Samsung GQ75Q60RGT. Pantalla diagonal: 190,5 cm (75"), Resolució de pantalla: 3840 x 2160 Pixeles, Tipus HD: 4K Ultra HD, Tecnologia de visualització: QLED, Forma de la pantalla: Plana. Smart TV. Sistema de format de senyal digital: DVB-C, DVB-S2, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet / connexió LAN. Color de producte: Negre

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.