Philips logo

Philips Classic LEDglobe Bombeta LED Blanc càlid 2700 K 7,2 W E27

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24216
Info modified on:
27 May 2024, 13:58:14
Short summary description Philips Classic LEDglobe Bombeta LED Blanc càlid 2700 K 7,2 W E27:

Philips Classic LEDglobe, 7,2 W, 60 W, E27, 806 lm, 15000 h, Blanc càlid

Long summary description Philips Classic LEDglobe Bombeta LED Blanc càlid 2700 K 7,2 W E27:

Philips Classic LEDglobe. Potència de làmpada: 7,2 W, Potència de l'ampolla equivalent: 60 W, Tipus de tap/rosca: E27, Flux lluminós: 806 lm, Vida útil de la bombeta: 15000 h, Color de la llum: Blanc càlid, Temperatura de color: 2700 K, Angle de feix: 270°, Color Rendering Index (CRI): 80

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.