MSI logo

MSI Classic CR600-467NL Portàtil Intel® Pentium® Dual-Core T4500 40,6 cm (16") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 8200M G Windows 7 Home Premium Negre

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42592
Info modified on:
25 Jan 2025, 22:18:36
Short summary description MSI Classic CR600-467NL Portàtil Intel® Pentium® Dual-Core T4500 40,6 cm (16") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 8200M G Windows 7 Home Premium Negre:

MSI Classic CR600-467NL, Intel® Pentium® Dual-Core, 2,3 GHz, 40,6 cm (16"), 1366 x 768 Pixeles, 4 GB, 320 GB

Long summary description MSI Classic CR600-467NL Portàtil Intel® Pentium® Dual-Core T4500 40,6 cm (16") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 8200M G Windows 7 Home Premium Negre:

MSI Classic CR600-467NL. Família de processador: Intel® Pentium® Dual-Core, Processador: T4500, Freqüència de processador: 2,3 GHz. Pantalla diagonal: 40,6 cm (16"), Resolució de pantalla: 1366 x 768 Pixeles. Memòria interna: 4 GB, Tipus de memòria interna: DDR2-SDRAM. Capacitat d'emmagatzematge total: 320 GB, Tipus d'unitat òptica: DVD Super Multi DL. Model d'adaptador de gràfics discret: NVIDIA GeForce 8200M G. Sistema operatiu subministrat: Windows 7 Home Premium. Color de producte: Negre. Pes: 2,48 kg

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.