MEDION logo

MEDION AKOYA P55430 (MD 20430) LED display 59,9 cm (23.6") 1920 x 1080 Pixeles Full HD Negre

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133673
Info modified on:
27 May 2024, 12:15:41
Short summary description MEDION AKOYA P55430 (MD 20430) LED display 59,9 cm (23.6") 1920 x 1080 Pixeles Full HD Negre:

MEDION AKOYA P55430 (MD 20430), 59,9 cm (23.6"), 1920 x 1080 Pixeles, Full HD, LED, 2 ms, Negre

Long summary description MEDION AKOYA P55430 (MD 20430) LED display 59,9 cm (23.6") 1920 x 1080 Pixeles Full HD Negre:

MEDION AKOYA P55430 (MD 20430). Pantalla diagonal: 59,9 cm (23.6"), Resolució de pantalla: 1920 x 1080 Pixeles, Tipus HD: Full HD. Exposar: LED. Superfície de pantalla: Mat, Temps de resposta: 2 ms, Relació d'aspecte nativa: 16:9, Angle de visió, horitzontal: 170°, Angle de visió, vertical: 160°. Altaveus incorporats. Muntatge VESA. Color de producte: Negre

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.