Lenovo logo

Lenovo ThinkPad R52 35,8 cm (14.1") 0,5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28639
Info modified on:
02 Feb 2025, 23:04:54
Short summary description Lenovo ThinkPad R52 35,8 cm (14.1") 0,5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Professional:

Lenovo ThinkPad R52, 1,73 GHz, 35,8 cm (14.1"), 1024 x 768 Pixeles, 0,5 GB, 40 GB, Windows XP Professional

Long summary description Lenovo ThinkPad R52 35,8 cm (14.1") 0,5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Professional:

Lenovo ThinkPad R52. Freqüència de processador: 1,73 GHz. Pantalla diagonal: 35,8 cm (14.1"), Resolució de pantalla: 1024 x 768 Pixeles. Memòria interna: 0,5 GB, Tipus de memòria interna: DDR2-SDRAM. Capacitat d'emmagatzematge total: 40 GB, Tipus d'unitat òptica: DVD-ROM. Model d'adaptador de gràfics discret: Intel® GMA 900. Sistema operatiu subministrat: Windows XP Professional. Pes: 2,6 kg

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.