Lenovo logo

Lenovo ThinkPad SL510 Intel® Core™2 Duo T6670 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Negre

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114931
Info modified on:
22 Jan 2025, 04:58:59
Short summary description Lenovo ThinkPad SL510 Intel® Core™2 Duo T6670 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Negre:

Lenovo ThinkPad SL510, Intel® Core™2 Duo, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 Pixeles, 4 GB, 320 GB

Long summary description Lenovo ThinkPad SL510 Intel® Core™2 Duo T6670 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Negre:

Lenovo ThinkPad SL510. Família de processador: Intel® Core™2 Duo, Processador: T6670, Freqüència de processador: 2,2 GHz. Pantalla diagonal: 39,6 cm (15.6"), Resolució de pantalla: 1366 x 768 Pixeles. Memòria interna: 4 GB, Tipus de memòria interna: DDR3-SDRAM. Capacitat d'emmagatzematge total: 320 GB, Tipus d'unitat òptica: DVD-RW. Model d'adaptador de gràfics discret: Intel® GMA X4500. Sistema operatiu subministrat: Windows 7 Professional. Color de producte: Negre. Pes: 2,56 kg

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.