Lenovo logo

Lenovo ThinkPad Basic Dock - 65W UK Acoblament Negre

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67962
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad Basic Dock - 65W UK Acoblament Negre:

Lenovo ThinkPad Basic Dock - 65W UK, Acoblament, USB de tipus A, 10,100,1000 Mbit/s, 1000BASE-T, 100BASE-TX, 10BASE-T, Negre, Lenovo

Long summary description Lenovo ThinkPad Basic Dock - 65W UK Acoblament Negre:

Lenovo ThinkPad Basic Dock - 65W UK. Tecnologia de connectivitat: Acoblament, Connector USB: USB de tipus A. Taxes de transferència de dades Ethernet LAN: 10,100,1000 Mbit/s, Tecnologia de cables d'Ethernet de coure: 1000BASE-T, 100BASE-TX, 10BASE-T. Color de producte: Negre, Marca compatibilitat: Lenovo, Compatibilitat: T440 (Intel graphics), T440s (Intel graphics), T440p, T540p, X240, L440, L540. Amplada: 345 mm, Profunditat: 162,5 mm, Alçada: 55,6 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.